EN
  • EN
  • DE

MIC5259-2.85BD5

Part No MIC5259-2.85BD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 300mA High PSRR, Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222894-MIC5259-2.85BD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5259-2.85BD5 CAD Model

Description

The MIC5259-2.85BD5 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 2.85V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'BD5' likely indicates the package type and potentially other specific features or options for the regulator.

Applications:

  • Portable devices: Power management for microcontrollers, memory, and other low-voltage components in smartphones, tablets, and MP3 players.
  • Wireless communication devices: Providing a stable voltage source for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Battery-powered applications: Extends battery life in devices such as sensors, remote controls, and wearable electronics.
  • Post-regulation: Used to reduce ripple and noise from switching power supplies, providing clean power for sensitive analog and digital circuits.
  • Industrial control systems: Provides regulated power for sensors, actuators, and microcontrollers in industrial environments.

Features:

  • Low dropout voltage: Ensures regulation with a minimal difference between input and output voltage.
  • Fixed 2.85V output voltage: Provides a stable and accurate voltage for connected devices.
  • High output current capability: Capable of delivering sufficient current to power various low-voltage loads. (Consult the datasheet for the specific current rating.)
  • Over-current protection: Protects the regulator and the load from excessive current draw, preventing damage.
  • Thermal shutdown: Shuts down the regulator if it overheats, preventing damage to the device and surrounding components.
  • Low quiescent current: Minimizes power consumption when the load is light or inactive, extending battery life.
  • Enable/Disable control: Allows the regulator to be turned off to conserve power when not in use.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Extended battery life: Low quiescent current and enable function help maximize operating time in portable applications.
  • Protection against damage: Over-current and thermal shutdown features protect the regulator and the load from fault conditions.
  • Simplified design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Improved system efficiency: Low dropout voltage minimizes power loss and enhances overall system efficiency.

Additional Details:

The MIC5259-2.85BD5 is typically packaged in a small surface-mount package like SOT-23 or similar. Consult the datasheet for precise specifications, including input voltage range, output current capabilities, dropout voltage at different load currents, and thermal resistance. The datasheet will also specify recommended external components for optimal performance and stability, such as input and output capacitors. The internal structure typically includes a bandgap reference, error amplifier, and pass transistor for accurate voltage regulation.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess