EN
  • EN
  • DE

MIC5319-1.3HYD5

Part No MIC5319-1.3HYD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 500mA μCap Ultra-Low Dropout High PSRR LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223056-MIC5319-1.3HYD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5319-1.3HYD5 CAD Model

Description

The MIC5319-1.3HYD5 is a high-performance, dual, low dropout regulator (LDO) from Micrel (now Microchip Technology). It's designed to provide a clean and stable voltage source for sensitive electronic circuits, especially in portable and battery-powered applications. One LDO is fixed at 1.3V, while the other is adjustable.

Applications

  • Mobile phones: Powering core logic and peripherals in smartphones.
  • Tablets: Regulating voltage for processors, memory, and display drivers in tablets.
  • Portable media players: Providing a stable voltage source for audio and video processing circuits.
  • Digital cameras: Powering image sensors, processors, and memory in digital cameras.
  • Wireless modules: Supplying power to RF transceivers and baseband processors in wireless modules.

Features

  • Dual LDOs: Provides two independent LDO regulators in a single package, saving board space.
  • Low Dropout Voltage: Maintains regulation with very small input-to-output voltage differential, maximizing battery life.
  • High Output Accuracy: Delivers precise output voltage regulation, ensuring stable operation of sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption when the LDO is not actively supplying current.
  • Current Limit Protection: Protects the LDO and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the LDO from overheating.
  • Small Package: Available in a small DFN package for space-constrained applications.

Benefits

  • Space Saving: Dual LDOs in a single package reduces board space requirements.
  • Long Battery Life: Low dropout voltage and low quiescent current maximize battery life.
  • Stable Operation: High output accuracy ensures stable operation of sensitive circuits.
  • Protection: Current limit and thermal shutdown protection prevent damage to the LDO and the load.
  • Easy Integration: Simple to integrate into existing systems with minimal external components.

Technical Specifications: The MIC5319-1.3HYD5 operates from a wide range of input voltages, typically from 2.5V to 5.5V. One output is fixed at 1.3V. The other output is adjustable. The maximum output current is 300mA per LDO. The dropout voltage is typically 150mV at 300mA. The quiescent current is typically 20µA. The operating temperature range is -40°C to +125°C. It is available in a DFN package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2277 $63.6831
7+ $17.4174 $121.9218
11+ $16.8734 $185.6074
15+ $16.3294 $244.9410
19+ $15.7854 $299.9226
25+ $14.1522 $353.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess