EN
  • EN
  • DE

MIC5338-G4YMTTR

Part No MIC5338-G4YMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830912-MIC5338-G4YMTTR
Ultra Librarian 3D Model Ultra Librarian MIC5338-G4YMTTR CAD Model

Description

The MIC5338-G4YMTTR is a low dropout (LDO) regulator from Micrel, now a part of Microchip Technology. This LDO regulator is designed to provide a stable and efficient voltage source, particularly suited for portable and battery-powered devices. It is characterized by its low dropout voltage, low quiescent current, and small package size, making it ideal for applications where space and power efficiency are critical. The MIC5338-G4YMTTR also features overcurrent and thermal shutdown protection to ensure reliable operation.

Applications:

  • Smartphones and Mobile Devices: Powering core logic, memory, and peripherals.
  • Tablets and Portable Media Players: Providing regulated voltage to various ICs.
  • Digital Cameras and Camcorders: Ensuring stable power for image sensors and processors.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other low-power devices.
  • Wireless Communication Devices: Powering RF transceivers and baseband processors.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Reduced Board Space: Small package size allows for compact designs and reduced board space requirements.
  • Stable and Accurate Power Supply: Provides a stable and accurate output voltage, ensuring proper operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Additional Details:

The MIC5338-G4YMTTR is typically available in a small, surface-mount package such as TDFN or MSOP. The 'G4' likely indicates a specific output voltage variant, so referring to the official datasheet is crucial to confirm the exact output voltage and other key specifications. The device requires external input and output capacitors for stable operation, and it is designed to be stable with ceramic capacitors. The operating temperature range is generally from -40°C to +125°C. Always consult the official datasheet for detailed information regarding electrical characteristics, application circuits, and package dimensions to ensure proper use and optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4694 $59.7552
19+ $6.1284 $116.4396
30+ $5.9379 $178.1370
41+ $5.7461 $235.5901
52+ $5.5544 $288.8288
70+ $4.9804 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess