EN
  • EN
  • DE

MIC5363-2.8YMTT5

Part No MIC5363-2.8YMTT5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830914-MIC5363-2.8YMTT5
Ultra Librarian 3D Model Ultra Librarian MIC5363-2.8YMTT5 CAD Model

Description

The MIC5363-2.8YMTT5 is a low dropout (LDO) regulator from Micrel, now part of Microchip Technology. This device is designed to provide a stable and efficient 2.8V voltage source, making it suitable for a variety of portable and battery-powered applications. The inclusion of '2.8' in the part number explicitly indicates the fixed output voltage of 2.8V. Key features include low dropout voltage, low quiescent current, and thermal protection, ensuring efficient and reliable operation across different operating conditions.

Applications:

  • Smartphones and Mobile Devices: Powering critical components like memory, processors, and RF circuits.
  • Tablets and Portable Media Players: Regulating voltage for displays, audio codecs, and other subsystems.
  • Digital Cameras: Supplying power to image sensors and associated processing units.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other compact, battery-operated devices.
  • Wireless Communication Modules: Powering transceivers and microcontrollers in wireless applications.

Features:

  • Fixed 2.8V Output Voltage: Provides a stable and precise 2.8V output.
  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes current draw in standby mode, prolonging battery life.
  • Overcurrent Protection: Safeguards the device and connected loads against excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Compact Package: Suitable for space-constrained designs.

Benefits:

  • Prolonged Battery Life: Due to its low quiescent current and high efficiency.
  • Enhanced System Reliability: Achieved through built-in protection mechanisms like overcurrent and thermal shutdown.
  • Space Saving: Its compact package allows for efficient use of board space.
  • Stable and Accurate Power: Ensures proper functioning of connected components with a stable 2.8V output.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and design complexity.

Additional Details:

The MIC5363-2.8YMTT5 is typically packaged in a small form factor such as a TDFN or similar. It necessitates external capacitors on both the input and output for stability, specifically designed to work effectively with ceramic capacitors. The operating temperature range typically spans from -40°C to +125°C. Always refer to the official datasheet for the most accurate and detailed specifications, application guidelines, and package dimensions to ensure proper implementation and performance.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess