The MIC5393-SGYMTTR is a high-performance, dual, low-dropout (LDO) regulator from Micrel (now Microchip Technology). This device is designed to provide stable and efficient power to various electronic components, making it suitable for portable devices, wireless communication equipment, and other battery-powered applications.
Applications:
- Portable Devices: Powering sensitive analog and digital circuits in smartphones, tablets, and wearables.
- Wireless Communication Equipment: Used in Wi-Fi modules, Bluetooth devices, and other wireless transceivers.
- Battery-Powered Applications: Provides regulated voltage for microcontrollers, sensors, and other low-power components.
- Audio Amplifiers: Powers audio amplifiers and codecs for high-quality audio performance.
- Camera Modules: Regulates power for image sensors and other camera components.
Features:
- Dual LDO Regulators: Provides two independent regulated voltage outputs.
- Low Dropout Voltage: Operates with minimal input-to-output voltage differential, maximizing efficiency.
- High Output Accuracy: Ensures stable and precise output voltage regulation.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Small Package Size: Available in a compact package for space-constrained designs.
Benefits:
- Improved Power Efficiency: Low dropout voltage and low quiescent current reduce power consumption, extending battery life.
- Stable Performance: High output accuracy ensures reliable operation of powered components.
- Compact Design: Small package size enables integration into space-constrained applications.
- Simplified Design: Integrated protection features simplify circuit design.
- Enhanced System Performance: Provides clean and stable power, improving overall system performance.
Additional Details:
The MIC5393-SGYMTTR features independent enable pins for each LDO, allowing for flexible power management. It includes overcurrent and overtemperature protection to prevent damage to the device and the load. The device is available in a small, thermally efficient package, such as a Thin QFN. The typical operating temperature range is -40°C to +125°C. The output voltage for each LDO is pre-set or adjustable via external resistors, as specified in the datasheet.