EN
  • EN
  • DE

MIC803-41D3VM3

Part No MIC803-41D3VM3
Manufacturer Micrel
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223327-MIC803-41D3VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-41D3VM3 CAD Model

Description

The MIC803-41D3VM3 is a voltage supervisor manufactured by Micrel, now part of Microchip Technology. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital device when the voltage falls below a certain threshold. This ensures that the system starts up and operates correctly, preventing data corruption and other errors.

Applications:

  • Microcontroller-based systems: Providing a reliable reset signal during power-up and brownout conditions.
  • Embedded systems: Monitoring power supply voltage in various embedded applications.
  • Industrial control equipment: Ensuring proper operation of industrial automation systems.
  • Automotive electronics: Protecting sensitive electronic components in vehicles.
  • Consumer electronics: Providing power-on reset functionality in various consumer devices.

Features:

  • Precision voltage monitoring: Accurately monitors the power supply voltage.
  • Adjustable reset timeout period: Allows the reset signal duration to be adjusted to meet specific system requirements.
  • Open-drain output: Provides a flexible interface to microcontrollers and other digital devices.
  • Low supply current: Minimizes power consumption.
  • Small package: Saves board space in space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Enhanced system reliability: Prevents system malfunctions due to low voltage conditions.
  • Improved data integrity: Protects against data corruption during power-up and brownout events.
  • Simplified system design: Provides a simple and reliable solution for voltage monitoring and reset generation.
  • Extended battery life: Low supply current minimizes power consumption in battery-powered applications.
  • Cost-effective solution: Provides a cost-effective solution for voltage supervision.

Technical Specifications: The MIC803-41D3VM3 features a typical threshold voltage of 4.1V, a reset timeout period determined by an external capacitor, and a low supply current in the microampere range. The device is available in a small SOT-23 package. Consult the Microchip datasheet for more detailed specifications and application information.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7685 $58.1385
51+ $2.2719 $115.8669
79+ $2.2014 $173.9106
109+ $2.1298 $232.1482
141+ $2.0594 $290.3754
188+ $1.8457 $346.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess