EN
  • EN
  • DE

2N7002KA-TP

Part No 2N7002KA-TP
Manufacturer Micro Commercial Co
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 340MA SOT23 / N-Channel 60 V 340mA (Tj) 350mW Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 340mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 10 V
Power Dissipation (Max) 350mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2N7002KA-TPMSTR,-1142-2N7002KA-TPTR,-1142-2N7002KA-TPCT,2N7002KA-TPMSCT,2N7002KA-TPMSTR-ND,353-2N7002KA-TPTR,-1142-2N7002KA-TPDKR,2N7002KA-TPMSCT-ND,353-2N7002KA-TPCT,2N7002KA-TPMSDKR,2N7002KA-TPMSDKR-ND,353-2N7002KA-TPDKR
Standard Package 3,000
Win Source Part Number 1036391-2N7002KA-TP
Ultra Librarian 3D Model Ultra Librarian 2N7002KA-TP CAD Model

Description

The Micro Commercial Co 888658 is a discrete semiconductor product that has a Win Source Part Number of 1036391-2N7002KA-TP. It is a MOSFET (metal oxide) product with an N-channel FET type.

  • Drain to Source Voltage (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 340mA (Tj)
  • Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
  • Vgs(th) (Max) @ Id: 2.5V @ 250μA
  • Power Dissipation (Max): 350mW
  • Package: TO-236-3, SC-59, SOT-23-3
  • Supply and Demand Status: Balance

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0749 $50.1830
1,630+ $0.0614 $100.0820
2,525+ $0.0595 $150.2375
3,475+ $0.0576 $200.1600
4,490+ $0.0557 $250.0930
6,015+ $0.0499 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess