The SK810-TP is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This surface-mount diode is designed for high-frequency rectification and protection applications.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling Diodes
- Reverse Polarity Protection
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- High-Frequency Operation
- Surface Mount Package
- RoHS Compliant
Benefits
- Improved efficiency in power conversion circuits because of the low forward voltage drop, minimizing power loss and heat generation.
- Enhanced reliability in demanding applications, thanks to the high surge current capability, protecting the device from current spikes.
- Enables compact and efficient designs in high-frequency applications.
- Simplified board assembly and reduced manufacturing costs due to the surface mount package.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SK810-TP has a maximum repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 8.0A. The forward voltage (VF) is typically around 0.85V at 8A. The operating junction temperature range typically spans from -55°C to +150°C. The device is typically packaged in a SMC/DO-214AB package.
For detailed specifications such as maximum ratings, thermal characteristics, and electrical parameters, it is essential to consult the manufacturer's datasheet. Appropriate heat sinking and derating may be required in high-current applications to avoid overheating and potential device failure. Always refer to the datasheet for these considerations.