EN
  • EN
  • DE

SMCJ1.5KE10CA-TP

Part No SMCJ1.5KE10CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.55V
Voltage - Breakdown (Min) 9.5V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 104.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number SMCJ1.5
Other Names -SMCJ1.5KE10CA-TPMSDKR,-SMCJ1.5KE10CA-TPTR,1505-SMCJ1.5KE10CA-TPTR,-SMCJ1.5KE10CA-TPTR,-SMCJ1.5KE10CA-TPMSTR,SMCJ15KE10CATP,SMCJ1.5KE10CA-TPMSDKR,SMCJ1.5KE10CA-TPMSCT,353-SMCJ1.5KE10CA-TP,-SMCJ1.5KE10CA-TPMSCT,SMCJ1.5KE10CA-TPMSTR,-SMCJ1.5KE10CA-TPCT,-SMCJ1.5KE10CA-TPCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299801-SMCJ1.5KE10CA-TP
Ultra Librarian 3D Model Ultra Librarian SMCJ1.5KE10CA-TP CAD Model

Description

The SMCJ1.5KE10CA-TP is a Zener type circuit protection TVS diode designed with a bidirectional channel, which is ideal for general purpose applications.

  • Package: Tape and reel
  • Mounting: SMD (SMT) format
  • Reverse Standoff Voltage: 8.55V
  • Breakdown Voltage: 9.5V
  • Clamping Voltage @ Ipp: 14.5V
  • Peak Pulse Power: 1500W (1.5kW)
  • Capacitance: 0 pF @ 1 MHz frequency
  • Peak Pulse Current: 104.8A
  • Package/Case: DO-214AB, SMC
  • Temperature Range: -55°C to 175°C (TJ)
  • Manufacturer: Micro Commercial Co
  • Ideal for: Circuit protection.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess