EN
  • EN
  • DE
  • IT

24AA00T-I/SN

Part No 24AA00T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128B I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128bit
Memory Organization 16 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 4ms
Access Time 3500 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA00
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 8229-24AA00T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA00T-I/SN CAD Model

Description

Microchip Technology 24AA00T-I/SN

The 24AA00T-I/SN is a compact, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology. It is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This particular model comes in a small-outline, 8-pin SN (SOIC) package, making it suitable for space-constrained applications.

With a storage capacity of 128 x 8 bits, the 24AA00T-I/SN allows users to store essential configuration data, calibration information, or small application logs. The device supports a standard I²C serial interface, facilitating easy integration into existing systems with a minimal number of connections. The I²C compatibility ensures that the EEPROM can communicate with most microcontrollers and processors available on the market.

One of the key features of the 24AA00T-I/SN is its low-voltage operation. It can function within a voltage range of 1.7V to 5.5V, which makes it an excellent choice for battery-operated and portable devices where power conservation is crucial. Additionally, the device boasts a high data retention rate, with the ability to preserve stored data for over 200 years, ensuring long-term reliability.

The 24AA00T-I/SN is also characterized by its fast write times, with a typical write cycle time of 5 ms, allowing for quick updates to stored data. It has a wide operating temperature range of -40°C to +85°C, making it robust enough for use in harsh environmental conditions.

In terms of security, the device includes write protection features that prevent accidental overwrites or erasure of data. This is particularly important in applications where maintaining the integrity of the stored information is paramount.

Overall, the Microchip Technology 24AA00T-I/SN EEPROM offers a blend of compact size, low power consumption, and robust performance. It is an ideal memory solution for applications in the industrial, automotive, medical, and consumer electronics sectors where reliable data storage is essential.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $17.4627
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Lowest to $0.7825
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $5.5590
Microchip Technology
IC EEPROM 16KBIT MICROWIRE 8SOIC
Lowest to $1.0562
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7138
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.8112
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4123 $70.5353
25+ $5.2623 $131.5575
39+ $5.0968 $198.7752
53+ $4.9325 $261.4225
68+ $4.7682 $324.2376
91+ $4.2754 $389.0614
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess