EN
  • EN
  • DE

24AA64FT-I/SN

Part No 24AA64FT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8SOIC / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1353960-24AA64FT-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA64FT-I/SN CAD Model

Description

Product Overview: 24AA64FT-I/SN

The 24AA64FT-I/SN is a high-performance 64Kb I2C™ compatible Serial EEPROM designed and manufactured by the renowned Microchip Technology. This device is specifically tailored for advanced, low-power applications that require a substantial amount of non-volatile memory storage.

Key Features

  • Memory Size: The EEPROM provides a generous 64 Kbit (8 Kbyte) of memory, ensuring ample space for data storage requirements.
  • Communication Interface: It utilizes the I2C serial interface, which is well-known for its simplicity and efficiency, allowing for easy integration into a wide array of microcontroller-based systems.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, accommodating various logic levels and making it suitable for battery-operated applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24AA64FT-I/SN is robust and reliable even in harsh environmental conditions.
  • Package: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-saving and easy to mount on PCBs.
  • Write Protection: The device includes write-protect features to prevent inadvertent write operations, ensuring data integrity.
  • Endurance: The EEPROM boasts a high write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 100 years, making it an extremely durable storage solution.

Applications

The versatility of the 24AA64FT-I/SN makes it an ideal choice for a wide range of applications, including:

  • Data storage for industrial and medical equipment
  • Configuration settings and parameters for system setup
  • Calibration data storage for sensors and instruments
  • Consumer electronics requiring reliable memory backup

In summary, the 24AA64FT-I/SN from Microchip Technology is a reliable and flexible non-volatile memory solution that offers high capacity, low power consumption, and stable operation across diverse applications. Its robust design and easy interfacing make it an excellent choice for developers looking to enhance their systems with secure and persistent data storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9664 $51.1264
62+ $1.6134 $100.0308
96+ $1.5630 $150.0480
133+ $1.5126 $201.1758
171+ $1.4622 $250.0362
229+ $1.3109 $300.1961
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess