EN
  • EN
  • DE

24LC04BT-I/OTG

Part No 24LC04BT-I/OTG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 4K-bit 2Block x 256 x 8 3.3V/5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152016-24LC04BT-I/OTG
Popularity Low
Supply and Demand Status Balance
Family Name 24LC04B
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian 24LC04BT-I/OTG CAD Model

Description

Microchip Technology's 24LC04BT-I/OTG EEPROM

The 24LC04BT-I/OTG from Microchip Technology is a high-performance, 4 Kbit Electrically Erasable PROM (EEPROM) with a storage capability of 512 x 8 bits. It is part of the serial I²C™ (Inter-Integrated Circuit) EEPROM family, designed to provide efficient non-volatile data storage solutions for a wide range of electronic applications.

This particular EEPROM chip operates in the standard I²C fast mode, with a clock frequency of up to 400 kHz, allowing for quick and efficient data transfer. It is organized as four blocks of 256 x 8-bit memory with each block functioning as a separate I²C device with its own device address. This feature enables multiple 24LC04BT-I/OTG devices on the same bus, providing a flexible and expandable data storage system.

One of the key advantages of the 24LC04BT-I/OTG is its wide operating voltage range of 2.5V to 5.5V. This makes it suitable for various applications, from industrial-grade devices to battery-operated products. Additionally, it features a low-power standby mode, which is particularly beneficial for portable and power-sensitive applications.

The device boasts a self-timed write cycle, including auto-erase and auto-write functions, which simplifies the write operation and ensures data integrity. It guarantees a high write endurance with a minimum of one million write cycles and a data retention period of over 200 years, offering reliable storage over an extended period.

For ease of integration, the 24LC04BT-I/OTG comes in a compact SOT-23 5-lead package, which is ideal for space-constrained applications. It is also characterized for operation across the industrial temperature range (-40°C to +85°C), ensuring stable performance under varying environmental conditions.

Overall, the 24LC04BT-I/OTG EEPROM from Microchip Technology represents a robust and versatile memory solution that can be employed in a multitude of applications, including consumer electronics, automotive systems, industrial controls, and medical devices. Its durability, coupled with Microchip's reputation for quality, makes it a trustworthy choice for designers looking to add reliable data storage to their projects.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess