EN
  • EN
  • DE

24LC32T-I/SM

Part No 24LC32T-I/SM
Manufacturer Microchip Technology
Catalog Hard To Find
Description 32K 2.5V I2C™ Smart Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123250-24LC32T-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC32T-I/SM CAD Model

Description

Microchip Technology's 24LC32T-I/SM EEPROM

The 24LC32T-I/SM is a 32Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This memory device offers a robust storage solution for applications requiring data storage and retrieval without the need for frequent updates, making it ideal for calibration data, device configuration, and product identification purposes.

The 24LC32T-I/SM operates on a single supply voltage ranging from 2.5V to 5.5V, allowing it to accommodate the power requirements of both 3.3V and 5V systems. This flexibility makes it suitable for a variety of applications across different platforms. The device is available in an 8-lead SOIJ (Small Outline J-Lead) package, which is known for its small footprint and reliability in surface-mount technology (SMT) assembly processes.

One of the key features of the 24LC32T-I/SM is its I²C-compatible (Inter-Integrated Circuit) interface, which allows for easy integration into most microcontroller-based systems. The I²C interface supports a clock frequency of up to 400 kHz, enabling fast data transfer rates that can be critical in time-sensitive applications.

Additionally, the EEPROM provides a user-friendly memory organization, with a 32K (32,768) bit capacity organized as 4,096 words of 8 bits each. This organization allows for efficient data management and retrieval. The device also includes a write protect pin that can be used to prevent accidental data overwrites, ensuring the integrity of the stored data.

For enhanced reliability, the 24LC32T-I/SM features a high endurance of one million write cycles and a data retention period of over 200 years. These specifications make the device exceptionally durable and suitable for applications where long-term data preservation is essential.

In summary, the Microchip Technology 24LC32T-I/SM EEPROM combines a large storage capacity with a high-speed I²C interface and a small package size, making it an excellent choice for a wide range of applications that require reliable and persistent data storage.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Micrel
Lowest to $9.8522
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess