EN
  • EN
  • DE

2N3486

Part No 2N3486
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A TO46 / Bipolar (BJT) Transistor PNP 60 V 600 mA 400 mW Through Hole TO-46 (TO-206AB)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 400 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46 (TO-206AB)
Base Product Number 2N3486
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541039-2N3486
Ultra Librarian 3D Model Ultra Librarian 2N3486 CAD Model

Description

Microchip Technology's 2N3486 Bipolar Transistor

The 2N3486 is a versatile and reliable bipolar junction transistor (BJT) from Microchip Technology, designed for a wide array of applications. This high-performance transistor is a testament to Microchip's commitment to providing industry-leading semiconductor solutions. The 2N3486 is particularly suitable for amplification and switching applications, offering an excellent combination of speed, efficiency, and thermal stability.

Key Features:

  • Type: NPN - The 2N3486 is an NPN transistor, which is typically used for high-speed switching applications and can handle moderate power levels.
  • Power Handling: This component is capable of managing considerable power levels, making it suitable for a range of electronic circuits.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) rating that ensures reliable operation in circuits with specific voltage requirements.
  • Current Capacity: With its ample current handling capacity, the 2N3486 can drive loads in various electronic applications without the risk of performance degradation.
  • Thermal Performance: The transistor's thermal characteristics ensure it operates effectively over a wide temperature range, maintaining performance even under thermal stress.
  • Package: It comes in a robust package that provides not only physical protection but also ease of integration into a variety of circuit designs.

Applications:

The 2N3486 is ideal for use in a myriad of applications, ranging from audio amplifiers and signal processing to power regulation and control systems. Its reliability and efficiency make it a preferred choice for professionals and hobbyists alike. Whether it's incorporated into consumer electronics or industrial machinery, the 2N3486 brings consistent performance and durability to the table.

Quality and Reliability:

Microchip Technology is known for its high standards in manufacturing semiconductor products. The 2N3486 is manufactured under stringent quality control measures, ensuring that each unit meets or exceeds industry standards for performance and reliability. Customers can trust the 2N3486 to deliver long-term functionality and support the demands of their electronic projects.

Explore the possibilities with the 2N3486 from Microchip Technology, and elevate your electronic designs with a transistor that offers a perfect blend of power, precision, and performance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6343 $62.5372
10+ $12.8283 $128.2830
14+ $12.4273 $173.9822
20+ $12.0265 $240.5300
25+ $11.6255 $290.6375
34+ $10.4230 $354.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess