EN
  • EN
  • DE

2N4899

Part No 2N4899
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N4899
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541201-2N4899
Ultra Librarian 3D Model Ultra Librarian 2N4899 CAD Model

Description

The 2N4899 from Microchip Technology is a high-quality, durable power transistor designed for a wide range of applications. Known for its reliability and efficiency, this semiconductor device is a preferred choice for professionals in the electronics field.

Key Features:

  • High Voltage Capability: The 2N4899 is capable of handling high voltage operations, making it suitable for power supply and amplifier applications.
  • High Current Handling: This transistor can manage significant current without performance degradation, ensuring stable operation in demanding environments.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which minimizes power loss and improves efficiency.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2N4899 can operate effectively over a wide temperature range.
  • Hermetically Sealed Package: The transistor is encased in a hermetically sealed package, providing protection against environmental factors and enhancing its durability.

Applications:

The versatility of the 2N4899 makes it an excellent choice for various applications, including but not limited to:

  • Switching regulators
  • Power amplifiers
  • Motor controls
  • High-speed switching circuits
  • Power inverters

Technical Specifications:

Parameter Value Collector-Emitter Voltage (VCEO) Specific Value Collector Base Voltage (VCBO) Specific Value Emitter Base Voltage (VEBO) Specific Value Collector Current (IC) Specific Value Power Dissipation (PD) Specific Value Operating Junction Temperature Range Specific Value

For detailed specifications and performance data, customers should refer to the official datasheet provided by Microchip Technology.

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The 2N4899 is backed by the company's comprehensive technical support and is manufactured to meet stringent quality standards, ensuring long-term reliability for your critical applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess