EN
  • EN
  • DE

2N3725A

Part No 2N3725A
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Temperature Range - Operating 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541079-2N3725A
Ultra Librarian 3D Model Ultra Librarian 2N3725A CAD Model

Description

Microchip Technology 2N3725A Bipolar Junction Transistor

The 2N3725A is a high-quality bipolar junction transistor (BJT) from the renowned manufacturer, Microchip Technology. It's designed for general-purpose amplification and switching applications, providing reliable performance in a wide range of electronic circuits. This versatile component is a must-have for electronic enthusiasts and professionals alike, offering a blend of durability and efficiency.

The 2N3725A features a PNP configuration, which is essential for various circuit designs. It is capable of handling moderate power levels, making it suitable for a variety of audio and signal processing tasks. The transistor is characterized by its high current gain (beta value), which ensures that a small base current can control a much larger collector current, thus providing significant amplification in your circuit.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): This parameter indicates the maximum voltage the transistor can withstand when the base is open. The 2N3725A can handle voltages up to a specified limit, ensuring stability and preventing breakdown.
  • Collector Current (IC): The maximum current that can flow through the collector of the 2N3725A. This current rating is a crucial factor in determining the power handling capability of the transistor.
  • Power Dissipation (PD): The amount of power the 2N3725A can dissipate without sustaining damage. This rating is vital for thermal management and ensuring the longevity of the transistor.
  • DC Current Gain (hFE): A measure of the transistor's amplification factor in direct current (DC) conditions, which is a key characteristic of its performance as an amplifier.

The 2N3725A is packaged in a robust casing that ensures its integrity and longevity, even under stressful conditions. Its leads are designed for easy insertion into standard PCBs, making it a user-friendly choice for both prototyping and production purposes.

In summary, Microchip Technology's 2N3725A is an excellent choice for those in need of a reliable PNP transistor that offers consistent performance, high amplification, and a broad range of applications. Whether you're working on a DIY project or a commercial product, the 2N3725A is a component you can trust.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess