EN
  • EN
  • DE

2N4237

Part No 2N4237
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 500mA, 1V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number 2N4237
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541164-2N4237
Ultra Librarian 3D Model Ultra Librarian 2N4237 CAD Model

Description

The 2N4237 is a high-performance, NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the semiconductor industry. This transistor is designed for general-purpose amplification and switching applications, offering a perfect balance between efficiency and reliability.

Key Features:

  • Voltage Ratings: The 2N4237 is capable of withstanding significant voltage levels, with a collector-emitter voltage (VCEO) of 40V, and collector-base voltage (VCBO) of 60V, ensuring stable operation in a variety of circuits.
  • Current Handling: It has a continuous collector current (IC) rating of 1A, which makes it suitable for driving moderate loads in electronic circuits.
  • Power Dissipation: With a power dissipation of 800mW, this transistor can handle a fair amount of power, making it ideal for a wide range of applications.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 50MHz, providing ample frequency response for many audio and signal processing tasks.
  • TO-39 Package: Enclosed in a TO-39 metal can package, the 2N4237 ensures robustness and thermal performance, making it suitable for commercial and industrial environments.

Applications:

The versatility of the 2N4237 allows it to be used in various applications, such as:

  • Audio amplifiers and pre-amps
  • Signal amplification in communication equipment
  • Switching circuits
  • Linear and non-linear amplification
  • Power regulation modules

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 2N4237 is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by engineers and hobbyists alike. With its excellent gain characteristics and thermal stability, the 2N4237 is a solid choice for projects that require a reliable discrete transistor solution.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess