EN
  • EN
  • DE

2N5153L

Part No 2N5153L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.001A TO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 2.5A, 5V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541241-2N5153L
Ultra Librarian 3D Model Ultra Librarian 2N5153L CAD Model

Description

The 2N5153L is a versatile, high-quality PNP bipolar junction transistor (BJT) developed by the renowned manufacturer Microchip Technology. This transistor is housed in a TO-3 package, known for its robustness and reliability, making it suitable for a wide range of applications, including power switching, amplification, and regulation in both commercial and industrial environments.

Key Features:

  • High Current Capacity: The 2N5153L is capable of handling continuous collector currents up to 4A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, this transistor can accommodate a wide range of circuit voltages.
  • Low Saturation Voltage: This feature ensures efficient operation with minimal power loss, making it an energy-efficient choice for various electrical designs.
  • Robust TO-3 Package: The TO-3 metal can package provides excellent heat dissipation and mechanical protection, ensuring long-term reliability even in harsh conditions.

Applications:

The 2N5153L by Microchip Technology is an excellent choice for a variety of applications, including but not limited to:

  • Power regulators and converters
  • Audio amplifiers
  • Motor control circuits
  • Switching applications

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the 2N5153L is no exception. Each transistor undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With its proven track record, the 2N5153L is a component you can trust for your most demanding electrical projects.

Conclusion:

In summary, the 2N5153L PNP transistor from Microchip Technology stands out as a reliable and efficient solution for power handling and amplification needs. Its robust TO-3 package, coupled with its high current and voltage capabilities, makes it a versatile choice for designers and engineers looking to create stable and durable electronic systems.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess