EN
  • EN
  • DE

AGLN250V2-VQ100I

Part No AGLN250V2-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168989-AGLN250V2-VQ100I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series IGLOO nano
Package Tray
Product Status Active
Base Product Number AGLN250
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 100°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian AGLN250V2-VQ100I CAD Model

Description

Introducing the AGLN250V2-VQ100I, a cutting-edge FPGA (Field Programmable Gate Array) from the renowned Microchip Technology. This versatile and robust component is designed to deliver high-performance logic solutions for a wide range of applications, including industrial, automotive, communication, and consumer electronics.

Key Features:

  • Programmable Logic Cells: The AGLN250V2-VQ100I is equipped with a rich array of logic cells, allowing designers to implement complex logic functions and algorithms tailored to their specific needs.
  • High-Density I/O: Boasting a VQ100 package, this FPGA provides ample I/O pins for interfacing with a variety of peripherals and devices, ensuring flexible integration into system designs.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates at a nominal voltage, minimizing power usage without compromising performance, making it ideal for power-sensitive applications.
  • Industrial Temperature Range: With an operational temperature range suited for industrial environments (-40°C to +85°C), this FPGA is capable of reliable operation even under harsh conditions.
  • Reprogrammable and Non-volatile: The AGLN250V2-VQ100I can be reprogrammed to meet evolving design requirements, and its non-volatile configuration ensures that it retains its programming even after power cycles.
  • Quality and Reliability: Microchip Technology's commitment to quality means that this FPGA is manufactured to the highest standards, ensuring reliable performance and longevity in the field.

Applications:

The AGLN250V2-VQ100I is an ideal solution for a host of applications that demand high-speed logic operations and flexible interfacing options. Whether it's for automotive control systems, industrial automation, telecommunications infrastructure, or consumer electronic devices, this FPGA provides the necessary functionality to drive innovation and efficiency.

In summary, the AGLN250V2-VQ100I from Microchip Technology is a versatile, high-performance FPGA that offers designers the flexibility, efficiency, and reliability required to create sophisticated and responsive electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1205 $69.3615
7+ $18.9706 $132.7942
10+ $18.3779 $183.7790
13+ $17.7851 $231.2063
17+ $17.1922 $292.2674
23+ $15.4137 $354.5151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess