EN
  • EN
  • DE

APTGT50X60T3G

Part No APTGT50X60T3G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 600V 80A 176W SP3  /  IGBT Module Trench Field Stop Three Phase Inverter 600 V 80 A 176 W Chassis Mount SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Microchip Technology
Package Bulk
IGBT Type Trench Field Stop
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Power - Max 176 W
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 50A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 3.15 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SP3
Supplier Device Package SP3
Base Product Number APTGT50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1111242-APTGT50X60T3G
Ultra Librarian 3D Model Ultra Librarian APTGT50X60T3G CAD Model

Description

The APTGT50X60T3G is a state-of-the-art power module designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This power module is part of Microchip's comprehensive portfolio of power management solutions, catering to a wide range of applications that demand high efficiency, reliability, and performance.

Key Features

  • High Power Density: The APTGT50X60T3G module is engineered to deliver exceptional power density, which is crucial for applications where space is at a premium and performance cannot be compromised.
  • Wide Operating Temperature Range: With an operating temperature range that ensures reliability and performance even under extreme conditions, this module is suitable for industrial and automotive applications.
  • Low Switching Losses: The module is designed to minimize switching losses, which enhances overall efficiency and reduces thermal stress on the system.
  • Robust Design: The APTGT50X60T3G is built to withstand harsh environments and provide long-term durability, ensuring a stable operation throughout its lifecycle.
  • Easy Integration: This power module features a user-friendly interface that simplifies integration into a variety of circuit designs, making it a versatile choice for designers.

Applications

The APTGT50X60T3G is suitable for an array of applications, including but not limited to:

  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • Industrial motor drives and controls
  • High-performance power conversion systems

Technical Specifications

With a nominal voltage rating and a robust current handling capability, the APTGT50X60T3G is an excellent choice for designers looking for a reliable power module that does not compromise on performance. Detailed technical specifications can be found in the product datasheet provided by Microchip Technology.

For those seeking a power module that offers high efficiency, robust performance, and ease of use, the APTGT50X60T3G from Microchip Technology is an optimal solution. Its blend of features makes it a go-to component for power management challenges across a broad spectrum of industries.

You May Also Be Interested in

IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Vishay
INSULATED GATE BIPOLAR TRANSISTOR | IGBT STD 600V 100A SOT227
Need more? Email Us
Infineon Technologies
Lowest to $43.6364
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $204.8717
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Dual IGBT Driver for Medium and High Power IGBTs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess