EN
  • EN
  • DE

AT17C010A-10JC

Part No AT17C010A-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CONFIG PROM 1M 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C010
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 861994-AT17C010A-10JC
Ultra Librarian 3D Model Ultra Librarian AT17C010A-10JC CAD Model

Description

The AT17C010A-10JC is a robust and versatile FPGA (Field Programmable Gate Array) configuration memory device from the renowned manufacturer, Microchip Technology. Designed to store configuration programs for FPGA devices, this EEPROM-based memory component is essential for system designers looking to leverage the flexibility and performance of FPGAs in their applications.

This particular model, AT17C010A-10JC, comes in a convenient PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into a wide array of PCB (Printed Circuit Board) designs. With its 1 Megabit storage capacity, it offers ample space for complex FPGA configurations. The 10JC variant specifies a performance speed grade of -10, indicating a maximum access time of 10 nanoseconds, which is suitable for high-speed operations.

The device operates over a standard voltage range, typically 3.3V, which aligns with common logic levels used in modern digital circuits, thereby simplifying power supply design. The AT17C010A-10JC is also characterized by its low-power consumption, making it an ideal choice for power-sensitive applications.

Compatibility is a key feature of the AT17C010A-10JC, as it supports a variety of FPGA devices. It is designed to be programmed using industry-standard programmers, which simplifies the development process. Additionally, the device features a simple serial interface for configuration data loading, which minimizes the number of I/O pins required on the FPGA, thus freeing up more resources for the user's design.

In terms of reliability, the AT17C010A-10JC boasts a high endurance with respect to write cycles and data retention, ensuring the integrity and longevity of the stored configuration data. Its robustness is further enhanced by its wide operating temperature range, making it suitable for deployment in diverse environmental conditions.

Whether you're developing for industrial control systems, telecommunications, automotive electronics, or consumer products, the AT17C010A-10JC from Microchip Technology is a dependable choice for your FPGA configuration needs. Its combination of speed, capacity, power efficiency, and compatibility makes it an excellent foundation for any system requiring programmable logic solutions.

You May Also Be Interested in

Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess