EN
  • EN
  • DE

AT17LV128A-10JC

Part No AT17LV128A-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 128K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV128
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565092-AT17LV128A-10JC
Ultra Librarian 3D Model Ultra Librarian AT17LV128A-10JC CAD Model

Description

The AT17LV128A-10JC is a high-performance, low-power, nonvolatile memory device from Microchip Technology, designed to store firmware configuration data for FPGA (Field-Programmable Gate Array) devices. This EEPROM-based memory chip is an ideal solution for systems that require reliable data storage with the flexibility of in-system programmability.

Key Features

  • Memory Size: The device comes with a 128Kbit storage capacity, providing ample space for configuration or boot code for most FPGA applications.
  • Speed: The AT17LV128A-10JC operates with a 10ns read access time, ensuring quick and efficient data retrieval, which is crucial for high-speed applications.
  • Package Type: It is available in a PLCC (Plastic Leaded Chip Carrier) 20-pin package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained designs.
  • Interface: The device supports a simple serial SPI (Serial Peripheral Interface) protocol, enabling easy integration with a wide range of microcontrollers and FPGAs.
  • Supply Voltage: Operating with a supply voltage range of 3.0V to 3.6V, the AT17LV128A-10JC is optimized for low-power applications and is compatible with contemporary 3.3V logic levels.
  • Temperature Range: This memory device is designed to operate reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The AT17LV128A-10JC is versatile and can be used in a variety of applications, including but not limited to:

  • Configuration storage for FPGAs in telecommunications, networking, and data processing equipment.
  • Embedded systems requiring on-the-fly reconfigurable logic.
  • Industrial control systems where robust data retention and reliability are essential.
  • Consumer electronics where firmware updates might be necessary post-deployment.

Conclusion

Overall, the AT17LV128A-10JC from Microchip Technology is a reliable and flexible solution for FPGA configuration storage. Its robust design, coupled with high-speed operation and low power consumption, makes it an excellent choice for a wide range of applications that require durable and dependable nonvolatile memory.

You May Also Be Interested in

Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-DIP
Lowest to $37.5387
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess