EN
  • EN
  • DE

AT25F512A10YU27

Part No AT25F512A10YU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046417-AT25F512A10YU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25F512A10YU27 CAD Model

Description

Microchip Technology's AT25F512A10YU27 Flash Memory

The AT25F512A10YU27 is a high-performance, serial flash memory device from the renowned manufacturer Microchip Technology. It is designed to provide a reliable storage solution for a wide range of applications in the electronics industry. This particular model is part of Microchip's extensive AT25 series, known for their durability and ease of integration into various electronic systems.

This flash memory chip boasts a storage capacity of 512 kilobits, making it suitable for storing firmware, configuration parameters, or any other data that requires non-volatile storage. Its small form factor and low power consumption make it an ideal choice for portable and battery-operated devices. The AT25F512A10YU27 operates on a wide voltage range, typically from 2.7V to 3.6V, providing flexibility in different power environments and ensuring compatibility with a variety of microcontrollers and processors.

The device features a high-speed SPI (Serial Peripheral Interface), which enables fast data transfer rates, essential for applications that require quick access to stored data. The flash memory is capable of enduring a large number of program/erase cycles, making it a robust and reliable choice for systems where data is frequently updated.

Microchip Technology has designed the AT25F512A10YU27 with security in mind. It includes features such as block protection and hardware-controlled locking mechanisms to prevent unauthorized access to the memory content. This is particularly important for applications where data integrity and security are paramount.

For ease of integration, the AT25F512A10YU27 is available in an 8-lead UDFN package, which not only saves space on the PCB but also allows for efficient heat dissipation. The device is also characterized by its extended temperature range, making it suitable for industrial applications that may experience extreme operating conditions.

In summary, the AT25F512A10YU27 from Microchip Technology is a versatile and dependable flash memory solution that provides secure data storage, fast access times, and high endurance, all in a compact and energy-efficient package.

You May Also Be Interested in

Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess