EN
  • EN
  • DE

AT27BV512-70RU

Part No AT27BV512-70RU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT27BV512
Standard Package 26 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565330-AT27BV512-70RU
Ultra Librarian 3D Model Ultra Librarian AT27BV512-70RU CAD Model

Description

Product Overview: AT27BV512-70RU from Microchip Technology

The AT27BV512-70RU is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to offer a reliable storage solution for a wide array of electronic applications. This device is particularly suitable for applications requiring data storage that can be updated after the manufacturing process, such as configuration settings, calibration data, and device personalization.

Key Features

  • Memory Capacity: The AT27BV512-70RU provides a memory capacity of 512 kilobits, allowing ample space for code storage or data logging.
  • Speed: With an access time of 70ns, this EEPROM offers fast read capabilities, making it ideal for applications that require quick data retrieval.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, which is crucial for battery-powered and portable devices.
  • Wide Operating Voltage Range: The device supports a wide voltage range, ensuring compatibility with various systems and providing design flexibility.
  • Temperature Range: It operates within an industrial temperature range, making it robust and reliable for use in harsh environmental conditions.
  • Package: The AT27BV512-70RU comes in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The versatility of the AT27BV512-70RU makes it an excellent choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality, and the AT27BV512-70RU is no exception. It is manufactured to high standards, ensuring reliability and longevity. Additionally, Microchip provides extensive technical support and documentation, making it easier for designers and engineers to integrate this EEPROM into their projects.

With its combination of speed, capacity, low power consumption, and robustness, the AT27BV512-70RU from Microchip Technology stands out as a superior choice for designers looking to incorporate reliable non-volatile memory into their electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess