EN
  • EN
  • DE

AT27C040-70PI

Part No AT27C040-70PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565362-AT27C040-70PI
Ultra Librarian 3D Model Ultra Librarian AT27C040-70PI CAD Model

Description

Microchip Technology AT27C040-70PI

The AT27C040-70PI is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is an ideal storage solution for applications where reliable and durable non-volatile memory is required. It boasts a storage capacity of 4 Megabits (4Mbit) and is organized as 512K x 8, providing ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles.

With an access time of 70 nanoseconds, the AT27C040-70PI offers quick read operations, facilitating efficient performance in a wide range of applications, including but not limited to embedded systems, telecommunications, and computing devices. The speed of this EPROM ensures that systems can boot or retrieve stored data without significant delays, contributing to an overall responsive user experience.

The device comes in a 32-lead PDIP (Plastic Dual In-line Package) format, which is widely used and easy to handle in various production environments. Its compatibility with industry-standard programming equipment makes it a versatile choice for both prototyping and mass production scenarios. The AT27C040-70PI operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V logic level systems.

One of the key features of the AT27C040-70PI is its erasability. Data can be erased and the device reprogrammed, allowing for updates and changes to the stored content without the need for replacing the chip. This feature provides flexibility and a longer lifespan for products that may require firmware upgrades or data modifications during their lifecycle.

Microchip Technology ensures that their products meet high-quality standards, and the AT27C040-70PI is no exception. It is designed to withstand harsh environments and maintain data integrity over an extended temperature range, making it a reliable choice for industrial and automotive applications that demand robust performance.

In summary, the AT27C040-70PI from Microchip Technology is a versatile and reliable EPROM chip that offers ample storage capacity, fast access times, and the ability to be erased and reprogrammed. Its standard packaging and voltage compatibility make it an excellent choice for a wide array of applications where dependable non-volatile memory is a necessity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Lowest to $2.8013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess