EN
  • EN
  • DE

AT27C512-15DC

Part No AT27C512-15DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046449-AT27C512-15DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512-15DC CAD Model

Description

Microchip Technology AT27C512-15DC OTP EPROM

The AT27C512-15DC from Microchip Technology is a high-performance One-Time Programmable (OTP) EPROM with a storage capacity of 512 Kilobits. This device is designed for applications that require fast access times and a reliable storage solution, making it an excellent choice for a wide range of industrial, automotive, and consumer products that require a stable and durable memory component.

With an access time of 150 nanoseconds, the AT27C512-15DC ensures quick data retrieval, which is crucial for time-sensitive applications. The chip operates within a voltage range of 4.5V to 5.5V, providing a stable operating environment and compatibility with standard 5V digital systems. It comes in a 28-pin Ceramic Dual In-line Package (CDIP), which provides robust physical protection and ensures reliable operation even under harsh conditions.

One of the key features of the AT27C512-15DC is its programming flexibility. This device can be easily programmed by a wide range of EPROM programmers, which makes it accessible for developers and engineers to integrate into their systems. Once programmed, the data is permanently stored, thanks to the OTP technology, ensuring that the content cannot be erased or accidentally modified.

The AT27C512-15DC also boasts a low power consumption, which is ideal for battery-powered devices or energy-sensitive applications. This EPROM has a standby mode that significantly reduces power usage when the device is not actively being accessed, contributing to the overall efficiency of the system it is integrated into.

Microchip Technology is known for its commitment to quality and reliability, and the AT27C512-15DC is no exception. It is designed to withstand the test of time, providing a stable and reliable memory solution for products that require long-term data retention without the need for a power source.

In summary, the AT27C512-15DC is a versatile, fast, and durable OTP EPROM that offers a reliable solution for storing critical data in a wide array of applications. Its ease of programming, low power consumption, and robust packaging make it a smart choice for designers looking to incorporate a dependable memory component in their systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess