EN
  • EN
  • DE

AT27C512R-45TC

Part No AT27C512R-45TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 45 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT27C512
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565405-AT27C512R-45TC
Ultra Librarian 3D Model Ultra Librarian AT27C512R-45TC CAD Model

Description

Microchip Technology AT27C512R-45TC Product Overview

The AT27C512R-45TC from Microchip Technology is a high-performance, low-power, 512Kbit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) that provides reliable storage solutions for a wide range of applications. This device is particularly well-suited for applications requiring a large non-volatile memory to store firmware, configuration settings, or any other critical data that must be preserved when power is removed.

Key Features

  • Memory Capacity: The device boasts a memory size of 512Kbit, providing ample space for your data storage needs.
  • Access Time: With an access time of 45ns, the AT27C512R-45TC offers fast read capabilities, making it ideal for performance-intensive applications.
  • Programming Voltage: The programming voltage of 12.5V ensures reliable programming of the memory cells.
  • Operating Temperature Range: This device operates within an industrial temperature range of -40°C to +85°C, ensuring functionality across various harsh environments.
  • Package Type: The AT27C512R-45TC comes in a 32-pin TSOP package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • Low Power Consumption: It features low standby and active read current, making it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the AT27C512R-45TC allows it to be used across various domains, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The AT27C512R-45TC EPROM is manufactured with this same dedication, ensuring that it meets the stringent requirements of the most demanding applications. Whether you are developing consumer electronics or industrial machinery, the AT27C512R-45TC provides a dependable and durable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess