EN
  • EN
  • DE

AT27LV010A-15TC

Part No AT27LV010A-15TC
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC OTP 1MBIT 150NS 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 1019106-AT27LV010A-15TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-15TC CAD Model

Description

Microchip Technology AT27LV010A-15TC

The AT27LV010A-15TC is a high-performance, low-voltage, 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) designed by Microchip Technology. This device is particularly well-suited for applications requiring a reliable, non-volatile memory with a high data density and an extended temperature range. Its low-power consumption makes it ideal for battery-operated and power-sensitive systems.

Key Features:

  • Memory Capacity: This component has a storage capacity of 1 Mbit, organized as 128K x 8 bits, which is suitable for firmware storage, code shadowing, and data storage applications.
  • Access Time: The AT27LV010A-15TC offers a fast access time of 150 ns, enabling quick read operations, which is essential for high-speed microprocessors and could significantly improve system performance.
  • Operating Voltage: It operates at a low voltage range of 3.0V to 3.6V, which reduces power consumption and allows for compatibility with low-voltage microcontrollers and digital systems.
  • Temperature Range: Designed to perform reliably in extreme conditions, it operates within an extended industrial temperature range of -40°C to +85°C.
  • Programming: The device supports rapid programming, which is advantageous for quick production turnaround. It is compatible with industry-standard programming equipment, simplifying the integration process.
  • Packaging: It comes in a 32-lead, 8 x 20 mm TSOP (Thin Small-Outline Package) that is well-suited for space-constrained applications.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the AT27LV010A-15TC is no exception, providing high reliability and long-term data retention.

Applications:

The AT27LV010A-15TC is versatile and can be used in a broad range of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Portable devices
  • Medical devices
  • Industrial control systems

In conclusion, the AT27LV010A-15TC from Microchip Technology is a robust, low-voltage EPROM that offers a combination of speed, density, and reliability, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess