EN
  • EN
  • DE
  • IT

AT28HC256F-12JI

Part No AT28HC256F-12JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28HC256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565574-AT28HC256F-12JI
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-12JI CAD Model

Description

Product Overview: AT28HC256F-12JI

The AT28HC256F-12JI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. This product is designed to provide flexible, non-volatile storage solutions for a wide range of applications, including but not limited to, computer systems, industrial controls, and consumer electronics.

Key Features

  • Memory Capacity: The device boasts a 256K (32K x 8) memory capacity, allowing for ample storage space for critical data and firmware code.
  • Access Time: With an impressive access time of 120 ns, the AT28HC256F-12JI ensures quick data retrieval, enhancing overall system performance.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: The device is designed to function reliably over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and robust physical protection.

Performance and Reliability

Microchip Technology has engineered the AT28HC256F-12JI with reliability in mind. It features fast byte-write and page-write capabilities, with a typical byte write time of 10 ms. The EEPROM also supports a minimum of 10,000 write cycles and 10 years of data retention, ensuring the longevity and durability of the stored information.

Applications

The versatility of the AT28HC256F-12JI allows it to be integrated into a myriad of applications. It is particularly well-suited for use in devices that require frequent or on-the-fly code or data changes, such as programmable logic controllers, medical devices, and smart cards. Its high reliability also makes it an excellent choice for critical data storage in automotive electronics and telecommunications infrastructure.

Conclusion

The AT28HC256F-12JI from Microchip Technology is a reliable and flexible EEPROM solution that meets the needs of modern electronic systems. Its fast access time, robust temperature performance, and compact packaging make it an ideal choice for designers looking for a high-quality, non-volatile memory component.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
STMicroelectronics
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Lowest to $0.8764
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT PAR 56TSOP I
Lowest to $9.9829
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $85.3896
Microchip Technology
IC EEPROM 16KBIT MICROWIRE 8SOIC
Lowest to $1.1829
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $52.8239
Micron Technology Inc.
IC FLASH 1GBIT PARALLEL 64LBGA
Lowest to $28.2524

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess