EN
  • EN
  • DE

AT30TSE752A-SS8M-T

Part No AT30TSE752A-SS8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT30TSE752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-AT30TSE752A-SS8M-TTR, 1611-AT30TSE752A-SS8M-TTRINACTIVE, 1611-AT30TSE752A-SS8M-TCT, 1611-AT30TSE752A-SS8M-TTR-ND, 1611-AT30TSE752A-SS8M-TCTINACTIVE, AT30TSE752A-SS8M-TDKR, 1611-AT30TSE752A-SS8M-TCT-ND, AT30TSE752A-SS8M-TCT, 1611-AT30TSE752A-SS8M-TDKR, 1611-AT30TSE752A-SS8M-TDKR-ND, AT30TSE752A-SS8M-TTR, 1611-AT30TSE752A-SS8M-TDKRINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862130-AT30TSE752A-SS8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE752A-SS8M-T CAD Model

Description

Microchip Technology's AT30TSE752A-SS8M-T: Precision Temperature Sensor

Microchip Technology's AT30TSE752A-SS8M-T is an exceptional temperature sensing solution that combines accuracy, versatility, and a compact form factor. Designed to cater to a wide range of applications, this digital temperature sensor is an ideal choice for system thermal management across various industries, including telecommunications, computing, and industrial electronics.

Key Features

  • High Precision: The AT30TSE752A-SS8M-T offers high-precision temperature measurements with a ±0.5°C accuracy in the range of -40°C to +125°C, ensuring reliable performance for critical applications.
  • Digital Interface: It comes with a user-friendly I2C/SMBus serial interface, facilitating easy integration into existing systems without the need for complex programming or additional components.
  • Versatile Supply Voltage: Operating at a supply voltage range of 1.7V to 5.5V, this sensor is adaptable to various power environments, making it a flexible choice for both low-power and standard applications.
  • Extended Temperature Range: The sensor can measure temperatures from -55°C to +125°C, providing comprehensive coverage for environments that experience extreme temperature variations.
  • Small Footprint: The AT30TSE752A-SS8M-T is offered in an 8-lead SOIC package, which is highly space-efficient and ideal for applications where board space is at a premium.
  • Programmable Resolution: It features a programmable resolution from 9 to 12 bits, allowing designers to make a trade-off between measurement resolution and conversion time to suit their specific requirements.

Applications

The versatility of the AT30TSE752A-SS8M-T temperature sensor makes it suitable for a broad spectrum of applications, including:

  • Environmental control systems
  • Data center thermal management
  • Industrial process control
  • Portable consumer devices
  • Medical and healthcare equipment
  • Automotive systems

Overall, the AT30TSE752A-SS8M-T from Microchip Technology is a robust and precise temperature sensor that offers a seamless blend of performance and convenience for designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess