EN
  • EN
  • DE

AT32UC3C2512C-A2ZT

Part No AT32UC3C2512C-A2ZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / AVR series Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT32UC3C2512CA2ZT
Standard Package 800
Win Source Part Number 1046517-AT32UC3C2512C-A2ZT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-A2ZT CAD Model

Description

Microchip Technology's AT32UC3C2512C-A2ZT Microcontroller

The AT32UC3C2512C-A2ZT is a highly integrated microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of Microchip's AVR® UC3 C Series and is built around a 32-bit AVR architecture, which provides a perfect blend of power, performance, and energy efficiency.

With its operating frequency of up to 66 MHz, the AT32UC3C2512C-A2ZT offers speedy processing capabilities which are essential for applications requiring quick data processing and real-time responses. The device is equipped with 512KB of Flash memory for program storage and 64KB of SRAM, ensuring ample space for complex applications and the ability to handle substantial data buffers.

The microcontroller features a rich set of peripherals, including a full-speed USB 2.0 device and embedded host, a 16-channel, 12-bit analog-to-digital converter (ADC), and a 4-channel, 12-bit digital-to-analog converter (DAC). These features make it an ideal choice for applications such as industrial control systems, medical devices, and other high-performance applications that require precise data acquisition and control.

Connectivity is a strong suit for the AT32UC3C2512C-A2ZT, as it also includes UART, SPI, I2C, and CAN interfaces, allowing it to easily communicate with other components within a system or network. For applications with demanding real-time control requirements, the microcontroller provides PWM channels and timer/counters, enabling precise control over motors, actuators, and other peripherals.

The AT32UC3C2512C-A2ZT is designed with robustness in mind, featuring a power-on reset, a programmable brown-out detector, and a watchdog timer to ensure reliable operation even in harsh environments. Its package is a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still offering enough pins for extensive functionality.

Developers can take advantage of Microchip's software and hardware development tools for the AVR UC3 series, which include the Atmel Studio Integrated Development Environment (IDE) and the comprehensive AVR Software Framework, simplifying the development process and reducing time to market for products built around the AT32UC3C2512C-A2ZT.

In summary, the AT32UC3C2512C-A2ZT from Microchip Technology is a powerful and versatile microcontroller that provides a wealth of features and connectivity options, making it an excellent choice for a wide range of high-performance embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess