EN
  • EN
  • DE
  • IT

AT42QT1110-MZ

Part No AT42QT1110-MZ
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 11KEY 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 7
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 12mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 1019439-AT42QT1110-MZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT42QT1110-MZ CAD Model

Description

Microchip Technology AT42QT1110-MZ Touch Sensor IC

The AT42QT1110-MZ from Microchip Technology is a state-of-the-art touch sensor IC designed to bring a high level of user interface functionality to a wide range of applications. This self-contained touch controller is capable of sensing touch inputs through up to 11 channels, making it an excellent choice for implementing touch controls on a variety of surfaces and materials.

The device operates on the principle of capacitive sensing, which detects touch by measuring changes in capacitance on each channel. This technology allows for the creation of touch-sensitive interfaces that are responsive and reliable, even in challenging environmental conditions. The AT42QT1110-MZ boasts robust noise immunity and includes adjustable sensitivity to cater to different use cases and preferences.

One of the key features of the AT42QT1110-MZ is its support for both self-capacitance and mutual capacitance measurements. This flexibility enables designers to create interfaces that can detect both proximity and touch with high accuracy. Additionally, the device comes with an integrated Driven Shield feature that enhances its performance in areas with high levels of electrical noise.

The IC also includes several power-saving features, such as low power consumption modes and an option for power cycling between measurements to reduce overall power usage. This makes the AT42QT1110-MZ an ideal choice for battery-powered or energy-sensitive applications.

Programming and configuration of the AT42QT1110-MZ are straightforward, thanks to its I2C-compatible interface. Designers can easily adjust settings and parameters to tailor the touch sensor's behavior to specific requirements. With its small form factor, the AT42QT1110-MZ is suitable for integration into compact devices, while still offering the robustness and performance expected from Microchip's touch sensor technologies.

In summary, the AT42QT1110-MZ is a versatile and reliable touch sensor IC that offers excellent performance and flexibility for a range of touch interface applications. Whether you're designing consumer electronics, home appliances, or industrial controls, this touch controller from Microchip Technology is sure to enhance the user experience with its advanced touch sensing capabilities.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Atmel
Lowest to $2.2834
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,565 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess