EN
  • EN
  • DE

AT42QT1245-AU

Part No AT42QT1245-AU
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSOR 24KEY 32TQFP / Capacitive Touch Buttons 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 24
Interface SPI
Resolution 10 b
Voltage - Supply 3V ~ 5V
Current - Supply 6.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AT42QT1245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT42QT1245-AU
Standard Package 250
Win Source Part Number 987929-AT42QT1245-AU
Ultra Librarian 3D Model Ultra Librarian AT42QT1245-AU CAD Model

Description

Microchip Technology's AT42QT1245-AU Capacitive Touch Sensor IC

The AT42QT1245-AU is a state-of-the-art capacitive touch sensor IC produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This innovative component is designed to bring a high level of sensitivity and reliability to touch-based user interfaces.

Featuring Microchip’s patented QTouch® technology, the AT42QT1245-AU offers robust sensing capabilities, detecting touch through a wide variety of overlay materials and thicknesses. This makes it an ideal choice for a range of applications, from consumer electronics to industrial control panels.

The device supports up to 24 individual touch keys, with each key capable of independent touch sensing. This flexibility allows for customizable key layouts and the ability to implement sliders and wheels, providing a versatile platform for user interface design. Furthermore, the AT42QT1245-AU boasts excellent noise immunity, ensuring reliable operation even in electrically noisy environments.

The power efficiency of the AT42QT1245-AU is another highlight. Its low power consumption makes it suitable for battery-operated devices, contributing to longer battery life and reduced energy costs. Additionally, the IC features power-saving modes for further optimization of power usage.

Integration with existing designs is simplified thanks to the IC's I2C interface, which facilitates communication with microcontrollers and other digital systems. The AT42QT1245-AU is also equipped with a variety of configurable options, allowing designers to adjust sensitivity and functionality according to specific application requirements.

The AT42QT1245-AU comes in a compact QFN package, providing a space-saving solution for designs where board real estate is at a premium. This, combined with its robustness and versatility, makes the AT42QT1245-AU an excellent choice for enhancing the user experience in touch-enabled devices.

Whether you're developing a new touch interface or upgrading an existing one, the AT42QT1245-AU from Microchip Technology offers the performance, flexibility, and ease of integration necessary to create a responsive and intuitive user experience.

You May Also Be Interested in

Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess