EN
  • EN
  • DE

AT49LD3200B-13TC

Part No AT49LD3200B-13TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 75MHZ 86TSOP / NOR Flash Parallel 3.3V 32M-bit 2M x 16/1M x 32 86-Pin TSOP-II
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (1M x 32, 2M x 16)
Clock Frequency 75MHz
Access Time 170ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 86-TFSOP (0.400", 10.16mm Width)
Manufacturer Package 86-TSOP II
Win Source Part Number 769070-AT49LD3200B-13TC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49LD3200B
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49LD3200B-13TC CAD Model

Description

Microchip Technology's AT49LD3200B-13TC

The AT49LD3200B-13TC is a high-performance, low-power Flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of non-volatile memory devices, which are designed to offer reliable storage solutions for a wide array of applications.

This particular model boasts a memory size of 32 megabits, providing ample space for firmware storage, boot code, and data logging in embedded systems. The device operates at a standard voltage range, typically around 3.3 volts, making it compatible with a variety of microcontrollers and digital circuits that require low-voltage operation for power efficiency.

The AT49LD3200B-13TC is encapsulated in a 48-pin TSOP (Thin Small Outline Package), which is a compact, space-saving package type that is ideal for applications where board real estate is at a premium. This package is also well-suited for automated assembly processes, ensuring ease of integration into a wide range of products.

With an access time of 130 nanoseconds, this memory device is designed for applications that require fast data retrieval, such as advanced communication systems, consumer electronics, and automotive electronics. The fast access time ensures that systems can boot quickly and retrieve stored data without significant delay, contributing to a better overall user experience.

The AT49LD3200B-13TC is also designed with durability in mind. It is capable of withstanding the rigors of industrial environments, including extreme temperatures, which makes it a reliable choice for applications such as industrial control systems, medical devices, and aerospace electronics.

Microchip Technology provides comprehensive support for its products, including detailed datasheets, application notes, and customer support services. This ensures that designers and engineers can effectively incorporate the AT49LD3200B-13TC into their designs and benefit from its robust storage capabilities and high reliability.

In summary, the AT49LD3200B-13TC from Microchip Technology is a versatile and dependable Flash memory solution that meets the needs of a broad spectrum of applications requiring efficient, non-volatile memory storage.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess