EN
  • EN
  • DE

AT88SC0404C-SU

Part No AT88SC0404C-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC0404
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566065-AT88SC0404C-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC0404C-SU CAD Model

Description

The Microchip Technology AT88SC0404C-SU is a high-security, low-power, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the CryptoMemory® series, designed to deliver a flexible and cost-effective solution for applications requiring advanced levels of data security. This secure memory IC incorporates a 4-Kbit memory size and operates with a supply voltage range of 2.7V to 5.5V, making it suitable for a wide array of devices and systems.

Key Features:

  • Memory Size: 4-Kbit of user memory divided into four zones, each containing 256 x 8 bits, providing ample space for secure data storage.
  • Security: Equipped with advanced security features including a 64-bit cryptographic key, mutual three-pass authentication, and encrypted checksums to ensure data integrity and prevent unauthorized access.
  • Communication: The device supports a two-wire serial interface, facilitating easy integration with a variety of microcontrollers and processors.
  • Power Efficiency: Designed for low-power operation, the AT88SC0404C-SU is ideal for battery-powered and portable applications where power conservation is crucial.
  • Operating Temperature Range: Capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: Available in an 8-lead SOIC (SU) package, which is widely used and easily incorporated into a broad spectrum of design layouts.

Applications:

The AT88SC0404C-SU is versatile in its applications, including but not limited to:

  • Secure data storage for electronic devices
  • Access control systems
  • Personal identification
  • Smart cards and tokens
  • Prepaid systems
  • Healthcare and medical data management

With its robust security features and low-power operation, the Microchip AT88SC0404C-SU is a reliable choice for designers looking to incorporate secure memory into their products while adhering to stringent power and space constraints.

You May Also Be Interested in

Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2372 $67.1160
65+ $1.8365 $119.3725
100+ $1.7787 $177.8700
135+ $1.7210 $232.3350
175+ $1.6644 $291.2700
235+ $1.4923 $350.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess