EN
  • EN
  • DE

AT89C51RC2-SLSUL

Part No AT89C51RC2-SLSUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89C51
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566109-AT89C51RC2-SLSUL
Ultra Librarian 3D Model Ultra Librarian AT89C51RC2-SLSUL CAD Model

Description

Microchip Technology's AT89C51RC2-SLSUL Microcontroller

The AT89C51RC2-SLSUL is a high-performance microcontroller from the renowned manufacturer Microchip Technology, designed to offer a versatile and powerful solution for embedded control systems. This microcontroller is part of the AT89C51 family, which is known for its robust architecture, wide range of features, and reliability in various applications.

At the heart of the AT89C51RC2-SLSUL is an 80C51 central processing unit which provides a solid foundation for both traditional 8051 and modern applications. The device operates at a maximum frequency of 60 MHz, which translates to a high instruction throughput and efficient processing capabilities. This makes it suitable for time-critical tasks and complex algorithms that require rapid execution.

With 32K bytes of flash memory, the AT89C51RC2-SLSUL offers ample space for application code, which can be updated in-system through the built-in ISP (In-System Programming) feature. This ISP capability allows for convenient firmware upgrades without the need for external programming equipment, simplifying the development and maintenance processes.

The microcontroller also includes 1024 bytes of RAM, providing sufficient temporary storage for variables and data manipulation during operation. In addition, it features several peripherals that enhance its functionality, such as:

  • Three 16-bit timer/counters for precise time-related operations
  • A full-duplex serial port facilitating serial communication with other devices
  • Eight interrupt sources with four priority levels, ensuring responsive interrupt-driven programming
  • A 10-bit ADC (Analog to Digital Converter) with eight channels, enabling the microcontroller to interface with analog sensors and inputs

Furthermore, the AT89C51RC2-SLSUL supports a wide operating voltage range from 2.7V to 5.5V, making it versatile for various power environments and ensuring compatibility with both 3.3V and 5V systems.

The microcontroller comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability. Its robustness is complemented by an extended temperature range, making it suitable for industrial applications where reliability under varying conditions is paramount.

In summary, the AT89C51RC2-SLSUL from Microchip Technology is a feature-rich and flexible microcontroller that is well-suited for a wide array of applications, from industrial control systems to consumer electronics. Its combination of speed, memory, in-system programmability, and versatile peripherals makes it an excellent choice for designers looking for a reliable and efficient solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4545 $61.3635
6+ $16.7832 $100.6992
10+ $16.2588 $162.5880
13+ $15.7343 $204.5459
17+ $15.2098 $258.5666
22+ $13.6364 $300.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess