EN
  • EN
  • DE

AT91SAM9M10-CU

Part No AT91SAM9M10-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB ROM 324TFBGA  /  ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9M
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen, Video Decoder
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 324-TFBGA
Supplier Device Package 324-TFBGA (15x15)
Additional Interfaces AC97, EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9M10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 126
Win Source Part Number 1020887-AT91SAM9M10-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9M10-CU CAD Model

Description

Microchip Technology AT91SAM9M10-CU Product Overview

The AT91SAM9M10-CU is a high-performance microcontroller designed by Microchip Technology that is tailored for multimedia applications. This advanced system-on-chip (SoC) is based on the ARM926EJ-S processor, which operates at speeds up to 400 MHz, providing the computational power necessary for intensive tasks.

Key Features:

  • Processor Core: ARM926EJ-S core capable of running up to 400 MHz, featuring a Java accelerator and DSP instruction extensions for enhanced performance.
  • Memory Support: Integrated with a wide range of memory interfaces, including DDR2, LPDDR, and NAND flash, along with an SDRAM controller, ensuring flexible storage options and quick access to data.
  • Graphics and Multimedia: Comes with a powerful GPU supporting 2D acceleration, a video decoder, and a TFT/LCD controller, making it ideal for rich multimedia applications.
  • Connectivity: Offers comprehensive connectivity options with USB High Speed Host and Device ports, Ethernet MAC, multiple UARTs, SPI, and I2C interfaces, facilitating easy integration into a variety of systems.
  • Security: Features hardware encryption and decryption engines to provide robust security for your applications, including AES, 3DES, and SHA algorithms.

Applications:

The AT91SAM9M10-CU excels in applications that require high-quality video processing, graphical interfaces, and reliable connectivity. It's commonly used in:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Smart home devices
  • Medical equipment
  • Entertainment systems

With its comprehensive feature set and powerful ARM core, the AT91SAM9M10-CU from Microchip Technology is a versatile choice for designers looking to create sophisticated and secure multimedia systems.

For detailed technical specifications, datasheets, and support resources, please visit the official Microchip Technology website.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess