EN
  • EN
  • DE

ATA2270-EK3

Part No ATA2270-EK3
Manufacturer Microchip Technology
Catalog RFID Evaluation and Development Kits, Boards
Description KIT EVAL LF RFID READER / - Read/Write 125kHz, 134.2kHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RFID Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Read/Write
Frequency 125kHz, 134.2kHz
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342542-ATA2270-EK3
Ultra Librarian 3D Model Ultra Librarian ATA2270-EK3 CAD Model

Description

Microchip Technology ATA2270-EK3 Evaluation Kit

The ATA2270-EK3 from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the features and capabilities of Microchip's RF (Radio Frequency) transponder solutions. This kit is particularly geared towards applications in the automotive industry, such as Passive Entry Go (PEG), Remote Keyless Entry (RKE), and Tire Pressure Monitoring Systems (TPMS).

This versatile evaluation kit includes a variety of components that allow for thorough testing and development of RF systems. At the heart of the kit is the ATA2270 microcontroller, a highly integrated device that combines an RF transmitter and receiver with a baseband logic controller, EEPROM, and a range of other features necessary for robust RF communication in automotive environments.

Key Features:

  • Integrated RF Transmitter/Receiver: The ATA2270 microcontroller is designed to handle both transmission and reception of RF signals, simplifying the design of wireless communication systems.
  • EEPROM Memory: The onboard EEPROM provides non-volatile storage for application data, ensuring that important information is retained even when power is removed.
  • Development Tools: The kit includes a user-friendly interface and software tools that facilitate programming, testing, and debugging, speeding up the development process.
  • Extensive Documentation: Comprehensive documentation is provided to help users get started quickly and understand all the features of the evaluation kit.
  • Application Examples: To showcase the capabilities of the ATA2270, the kit comes with a range of example applications, demonstrating its use in real-world scenarios.

The ATA2270-EK3 evaluation kit is an essential tool for anyone looking to develop RF communication solutions for the automotive sector. With its robust feature set and user-friendly development environment, it enables rapid prototyping and helps reduce time-to-market for innovative RF applications. Microchip Technology's commitment to quality and support ensures that users have everything they need to bring their designs to life.

You May Also Be Interested in

Microchip Technology
KIT DEMO LF IDIC 125KHZ / - T/TK5551, e/TK5530, T5554, ATA5558, 5567, 5570, T5557 RFID Reader 125kHz Evaluation Board
Need more? Email Us
NXP / Nexperia
CL READER IC'S
Lowest to $8.6260
NXP / Nexperia
KIT REF DESIGN POS NFC CTLR
Need more? Email Us
Microchip Technology
MAINBOARD LF W/AVR FOR ATA5275 / Smart RF ATA5275 LF Mainboard 125kHz Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
Need more? Email Us
NXP / Nexperia
BOARD EVAL NFC PN533
Need more? Email Us
NXP / Nexperia
EVAL READER BLUEBOARD SLRC610
Need more? Email Us
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
Lowest to $20.3014
STMicroelectronics
NFC/RFID EVAL M24LR 13.56MHZ / - M24LR Read/Write 13.56MHz Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess