EN
  • EN
  • DE

ATA5551M-PPMY

Part No ATA5551M-PPMY
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 125KHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Microchip Technology
Package Bulk
Product Status Active
Style Encapsulated
Technology Passive
Frequency 125kHz
Memory Type Read/Write
Writable Memory 224b (User)
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.492" L x 0.232" W (12.10mm x 5.90mm)
Base Product Number ATA5551
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845036-ATA5551M-PPMY
Ultra Librarian 3D Model Ultra Librarian ATA5551M-PPMY CAD Model

Description

Microchip Technology ATA5551M-PPMY

The ATA5551M-PPMY is a high-quality RFID (Radio-Frequency Identification) transponder from Microchip Technology, designed for a wide range of applications where reliable wireless data transmission is required. This product is part of Microchip's extensive line of RFID solutions and is known for its robust performance and compatibility with various RFID readers and systems.

Key Features:

  • RFID Technology: Utilizes advanced RFID technology to enable contactless communication between the transponder and the reader.
  • Memory: Comes with programmable read/write memory, allowing for flexible data storage and retrieval as per application requirements.
  • Frequency: Operates at 125 kHz, which is a commonly used frequency for RFID systems, ensuring widespread compatibility.
  • Form Factor: Available in a convenient module package, making it easy to integrate into various designs and enclosures.
  • Durability: Built with high-quality materials to withstand harsh environments and provide a long operational lifespan.

Applications:

The ATA5551M-PPMY is versatile and can be used in a variety of applications, including:

  • Access control systems
  • Asset tracking solutions
  • Animal identification
  • Supply chain management
  • Inventory control
  • Product authentication

Technical Specifications:

  • Operating frequency: 125 kHz
  • Memory: Programmable EEPROM
  • Package type: Module
  • Operating temperature range: Specified in the datasheet

The ATA5551M-PPMY is a testament to Microchip Technology's commitment to providing state-of-the-art RFID solutions. With its mix of durability, performance, and ease of use, this product is an excellent choice for system designers and integrators looking to implement RFID technology in their projects.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Microchip Technology
IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess