EN
  • EN
  • DE

ATA6628-EK

Part No ATA6628-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEV LIN SBC ATA6628 / ATA6628 LIN Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function LIN
Utilized IC / Part ATA6628
Supplied Contents Board(s)
Base Product Number ATA6628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1046738-ATA6628-EK
Ultra Librarian 3D Model Ultra Librarian ATA6628-EK CAD Model

Description

The ATA6628-EK from Microchip Technology is an evaluation kit designed to showcase the capabilities and facilitate the development of applications using the ATA6628 LIN system basis chip (SBC). The ATA6628 is a fully integrated LIN transceiver that complies with the LIN 2.0, 2.1, and SAEJ2602-2 standards, making it a versatile solution for automotive and industrial communication networks.

Key Features of the ATA6628-EK

  • Integrated LIN Transceiver: The kit includes the ATA6628 chip, which features a LIN transceiver with a low-drop voltage regulator. The regulator can supply up to 70 mA to the microcontroller and other loads, making it ideal for space-constrained applications.
  • High Robustness: The ATA6628 is designed to withstand the harsh conditions of automotive environments, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
  • Low Power Consumption: The device features a very low current consumption in sleep mode, which is critical for battery-powered applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various challenging environments.
  • Development Support: The evaluation kit includes a development board, documentation, and software tools to help engineers quickly integrate the ATA6628 into their designs.

Applications

The ATA6628-EK is ideal for developing LIN-based applications in the automotive sector, such as body control modules, sensor interfaces, and actuator controls. It is also suitable for industrial automation systems that require robust and reliable communication under varying environmental conditions.

Why Choose the ATA6628-EK?

Choosing the ATA6628-EK for your development projects means selecting a high-quality, reliable, and easy-to-use platform that accelerates the design process. With Microchip Technology's expertise in automotive and industrial communication solutions, the ATA6628-EK is an excellent starting point for engineers looking to develop innovative and efficient LIN network applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess