EN
  • EN
  • DE

ATA6630-PGQW

Part No ATA6630-PGQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half LINbus 20-QFN-EP (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-QFN-EP (5x5)
Family Name ATA6630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6630PGQW, ATA6630-PGQWTR, ATA6630-PGQWDKR, ATA6630-PGQWCT, ATA6630-PGQW-ND
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862265-ATA6630-PGQW
Ultra Librarian 3D Model Ultra Librarian ATA6630-PGQW CAD Model

Description

Microchip Technology's ATA6630-PGQW

The ATA6630-PGQW is a sophisticated transceiver module from Microchip Technology, designed to facilitate reliable communication in automotive applications. This high-performance device is a part of Microchip's extensive product line that integrates advanced features to support the demanding requirements of vehicle networks.

Key Features

  • High-Speed CAN Performance: The ATA6630-PGQW is optimized for high-speed Controller Area Network (CAN) protocols, enabling data transmission rates of up to 1 Mbps, which is essential for real-time data communication in vehicles.
  • Low-Power Modes: It includes various power-saving modes such as Sleep and Standby, making it an ideal choice for applications that require low power consumption without sacrificing connectivity.
  • Electromagnetic Compatibility (EMC): Designed with a focus on EMC performance, it minimizes electromagnetic emissions and is resilient to interference, which is critical in the electrically noisy environment of an automobile.
  • Thermal Protection: The device is equipped with thermal protection features to ensure stable operation under varying temperature conditions typically encountered in automotive settings.

Applications

The ATA6630-PGQW is versatile and can be used in a multitude of automotive applications, such as powertrain systems, chassis control modules, body electronics, and infotainment systems. Its robust design ensures reliable communication between various electronic control units (ECUs) within a vehicle.

Package and Quality

Housed in a PG-QFN (Plastic Green Quad Flat No-leads) package, the ATA6630-PGQW is designed to be both space-efficient and durable. It adheres to stringent quality standards, including AEC-Q100 qualification, which is a requirement for automotive integrated circuits, ensuring reliability and performance under harsh automotive conditions.

Support and Resources

Microchip Technology provides comprehensive support for the ATA6630-PGQW, including detailed datasheets, application notes, and design support. Customers can also access Microchip's technical support team for assistance with integration, software development, and system optimization.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess