EN
  • EN
  • DE

ATA663203-FAQW

Part No ATA663203-FAQW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Supply Current 950 µA
Max Supply Voltage 28 V
Min Supply Voltage 5 V
Number of Transmitters 1
RoHS Non-Compliant
Win Source Part Number 1046739-ATA663203-FAQW
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA663203-FAQW CAD Model

Description

The ATA663203-FAQW is a cutting-edge LIN (Local Interconnect Network) system basis chip (SBC) developed by Microchip Technology, designed to meet the rigorous demands of automotive and industrial communication networks. This product offers a seamless and efficient interface for applications requiring a dependable LIN transceiver in conjunction with a voltage regulator.

Key Features

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602, the ATA663203-FAQW ensures broad compatibility with various LIN standards and provides exceptional communication reliability.
  • Voltage Regulator: Equipped with a 3.3V voltage regulator capable of delivering up to 70mA, this product can power external microcontrollers or other peripheral devices, making it a versatile solution for complex systems.
  • Low Power Modes: To ensure energy efficiency, the ATA663203-FAQW supports various low power modes, including Sleep and Silent modes, which help reduce the power consumption of the connected systems.
  • Watchdog: An integrated watchdog timer enhances system reliability by monitoring the system operation and resetting the system in case of a malfunction.
  • High Temperature Operation: The device is designed to withstand the extreme temperatures commonly found in automotive environments, operating effectively between -40°C to +125°C.
  • Protection Features: The ATA663203-FAQW includes built-in protection against over-temperature, reverse battery, and short circuit conditions, safeguarding the chip and connected components from potential damage.

Applications

The Microchip ATA663203-FAQW is ideal for a variety of applications within the automotive sector, including body control modules, sensor interfaces, and actuator controls. Its robust design also makes it suitable for industrial automation tasks that require reliable LIN communication and a stable power supply.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The ATA663203-FAQW is backed by Microchip's extensive technical documentation, application notes, and customer service, ensuring that designers can integrate this SBC with confidence and receive the support they need throughout their product's lifecycle.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess