EN
  • EN
  • DE
  • IT

ATF1500A-10AU

Part No ATF1500A-10AU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Number of I/O 32
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATF1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912054-ATF1500A-10AU
Ultra Librarian 3D Model Ultra Librarian ATF1500A-10AU CAD Model

Description

Microchip Technology ATF1500A-10AU CPLD

The ATF1500A-10AU from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) that combines the flexibility of a programmable device with the performance of a fixed-function logic chip. This device is part of the ATF1500A series, which is known for its advanced features and capabilities that cater to a wide range of applications, from simple logic control to complex interface bridging.

The ATF1500A-10AU is designed with a 10ns pin-to-pin logic delay and comes in a 44-pin TQFP (Thin Quad Flat Pack) package. This package is suitable for surface-mount technology (SMT), allowing for a compact and efficient design footprint. The device operates at 5V power supply, which is typical for many legacy systems and ensures compatibility with a variety of existing designs.

With 64 macrocells and 32 I/O pins, the ATF1500A-10AU provides ample logic resources and connectivity for medium complexity designs. The macrocells are reprogrammable and support both combinatorial and registered functions, which gives designers the flexibility to implement a wide range of logic operations. The device also features a user-programmable pin-out, which allows for optimization of the PCB layout and can help reduce signal integrity issues.

One of the key advantages of the ATF1500A-10AU is its support for in-system programmability (ISP) via JTAG (Joint Test Action Group) interface. This feature enables designers to program and reconfigure the device without removing it from the circuit board, greatly simplifying updates and iterations during the development process and even after deployment in the field.

The ATF1500A-10AU also incorporates security features to protect the intellectual property contained within the CPLD. Users can lock the configuration to prevent unauthorized copying or reverse engineering, ensuring the integrity of their designs.

In summary, the ATF1500A-10AU from Microchip Technology is a versatile and high-performance CPLD that is suitable for a wide range of applications. Its reprogrammability, ample logic resources, and in-system programmability make it an ideal choice for designers looking for a flexible and efficient logic solution.

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 5NS 44TQFP
Lowest to $3.6376
Microchip Technology
IC CPLD 128MC 15NS 84PLCC
Need more? Email Us
Microchip Technology
IC CPLD 32MC 25NS 44PLCC
Lowest to $7.4520
Broadcom Limited
9M TERNARY IP-COPROCESSOR
Lowest to $706.2688
Cypress Semiconductor Corp
IC CPLD 128MC 10NS 100TQFP
Lowest to $194.7127
Lattice Semiconductor Corporation
IC CPLD 128MC 15NS 84PLCC
Lowest to $9.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess