EN
  • EN
  • DE

ATF16LV8C-10JI

Part No ATF16LV8C-10JI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 3V ~ 5.5V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ATF16LV8C
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566490-ATF16LV8C-10JI
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-10JI CAD Model

Description

Product Overview

The ATF16LV8C-10JI is a high-performance EE PLD (Electrically-Erasable Programmable Logic Device) manufactured by Microchip Technology. This device is designed for use in a wide range of applications, offering a flexible and cost-effective solution for logic design and integration. With its robust architecture and advanced features, the ATF16LV8C-10JI is well-suited for both complex and simple logic circuits in various industrial, automotive, and consumer electronics.

Key Features

  • High-Speed Performance: The ATF16LV8C-10JI operates with a 10 ns propagation delay time, ensuring rapid signal processing for time-sensitive applications.
  • Low Power Consumption: This device is designed with power efficiency in mind, offering a low-power standby mode to conserve energy when not in active use.
  • Electrically Erasable: As an EE PLD, it can be programmed and reprogrammed electrically, providing flexibility and ease of use during the development process and in the field.
  • High Reliability: Built to last, the ATF16LV8C-10JI features a high endurance with a minimum of 100 erase/write cycles and a data retention of 20 years at room temperature.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for various environments, from -40°C to +85°C.
  • Industry-standard Package: The device comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used and easily integrated into a variety of circuit boards.

Applications

The ATF16LV8C-10JI is versatile and can be used in numerous applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Power management systems

Technical Specifications

Parameter Value Logic Type EE PLD Propagation Delay 10 ns Operating Temperature -40°C to +85°C Package / Case 20-lead PLCC Minimum Erase/Write Cycles 100 cycles Data Retention 20 years

With its combination of speed, efficiency, and reliability, the ATF16LV8C-10JI from Microchip Technology is an excellent choice for designers looking to implement programmable logic solutions in their products.

You May Also Be Interested in

Texas Instruments
IC PLD 10MC 25NS 24CDIP / SPLD PAL Family 5V 24-Pin CDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess