EN
  • EN
  • DE

ATMEGA1608-XU

Part No ATMEGA1608-XU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP  /  AVR series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number ATMEGA1608
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMEGA1608-XU
Standard Package 47
Win Source Part Number 965743-ATMEGA1608-XU
Ultra Librarian 3D Model Ultra Librarian ATMEGA1608-XU CAD Model

Description

The ATMEGA1608-XU is a high-performance, low-power AVR® microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capability. This 8-bit MCU is based on the AVR enhanced RISC architecture, which enables most instructions to be executed in a single clock cycle, leading to impressive throughput at MHz clock frequencies.

Key Features:

  • Advanced RISC Architecture: The ATMEGA1608-XU boasts 131 powerful instructions, most of which are executed in a single clock cycle. This allows for a throughput approaching 1 MIPS per MHz, optimizing the power consumption versus processing speed.
  • Memory: It comes equipped with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM. Such a combination allows for flexible data storage and efficient code management.
  • Peripherals: A variety of peripherals are integrated, including a 10-bit ADC with an internal voltage reference, multiple communication modules like SPI, I2C, and UART for serial communication, and custom logic for enhanced functionality.
  • Power Efficiency: The device operates between 1.8-5.5 volts, enabling use in a wide range of applications, from battery-powered devices to industrial control systems. Multiple sleep modes allow for further reduction of power consumption when the device is idle.
  • Speed: The ATMEGA1608-XU can run at up to 20MHz, providing robust processing capabilities for complex tasks in real-time applications.
  • Packages: Available in various package types, the ATMEGA1608-XU can be adapted to different design requirements, ensuring versatility for PCB designers and engineers.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, it is resilient and reliable across various environmental conditions.

The ATMEGA1608-XU is an ideal solution for a broad spectrum of embedded system applications, including but not limited to, consumer electronics, automotive industries, IoT devices, and smart control systems. Its robust feature set and power efficiency make it a go-to MCU for designers looking for a flexible and capable microcontroller.

With Microchip's commitment to quality and long-term availability, the ATMEGA1608-XU is not just a piece of hardware but a reliable partner for innovation in the fast-evolving world of embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1240 $50.5800
110+ $0.9223 $101.4530
170+ $0.8935 $151.8950
235+ $0.8646 $203.1810
300+ $0.8358 $250.7400
405+ $0.7494 $303.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,747 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess