EN
  • EN
  • DE

ATMEGA324PB-MU

Part No ATMEGA324PB-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA324
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264484-ATMEGA324PB-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PB-MU CAD Model

Description

Microchip Technology's ATMEGA324PB-MU Microcontroller

The ATMEGA324PB-MU is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology. This advanced microcontroller is a part of the popular megaAVR series, which is renowned for its versatility and efficiency, making it an ideal solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA324PB-MU delivers exceptional performance in operations per megahertz, ensuring power efficiency and fast processing times.
  • Memory Capacity: It comes equipped with 32KB of in-system self-programmable flash program memory, 1KB EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as two 8-bit timers, two 16-bit timers, a 10-bit ADC with up to 12 channels, a programmable watchdog timer with internal oscillator, and six PWM channels for enhanced control.
  • Communication Options: The device offers extensive communication capabilities, featuring one USART, two SPI serial interfaces, and two I2C-compatible TWI interfaces, allowing for flexible connectivity options.
  • Package: The ATMEGA324PB-MU is available in a 44-pin VQFN package, which is suitable for space-constrained applications while still providing enough I/O lines for complex tasks.
  • Operating Voltage: It operates within the range of 1.8-5.5 volts, accommodating a variety of power sources and conditions.
  • Temperature Range: The microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to 85°C.

The ATMEGA324PB-MU also supports a wide range of development tools, including Atmel Studio, Atmel ICE, and a variety of third-party integrated development environments (IDEs), ensuring developers have the resources they need to create sophisticated applications with ease.

Whether you're designing an advanced robotic system, developing smart sensors, or working on IoT devices, the ATMEGA324PB-MU from Microchip Technology provides the perfect blend of power, efficiency, and versatility to bring your innovative projects to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4644 $51.9660
36+ $2.8426 $102.3336
55+ $2.7538 $151.4590
76+ $2.6649 $202.5324
98+ $2.5761 $252.4578
130+ $2.3096 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess