EN
  • EN
  • DE

ATMEGA325-16MU

Part No ATMEGA325-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA325
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA32516MU
Standard Package 260
Win Source Part Number 1319211-ATMEGA325-16MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA325-16MU CAD Model

Description

Product Overview: ATMEGA325-16MU

The ATMEGA325-16MU, from the renowned manufacturer Microchip Technology, is a high-performance, low-power Atmel® AVR® 8-bit microcontroller that combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, and a programmable watchdog timer with internal oscillator.

Embedded with the advanced RISC architecture, the ATMEGA325-16MU executes powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed. This microcontroller is designed to operate between 4.5-5.5 volts, with a clock speed of 16MHz, making it suitable for a wide range of industrial, automotive, and consumer applications where efficient power usage and processing speed are critical.

Key Features:

  • High-performance, low-power Atmel® AVR® 8-bit microcontroller
  • Advanced RISC architecture with 131 powerful instructions
  • 32KB of in-system programmable flash with read-while-write capabilities
  • 1KB EEPROM and 2KB SRAM
  • Up to 69 programmable I/O lines
  • Two 8-bit timer/counters with separate prescalers and compare modes
  • Two 16-bit timer/counters with separate prescaler, compare mode, and capture mode
  • Real-time counter with separate oscillator
  • Two USARTs with support for serial communication
  • Master/Slave SPI serial interface
  • Byte-oriented 2-wire serial interface (Philips I2C compatible)
  • Programmable watchdog timer with internal oscillator
  • On-chip analog comparator
  • Interrupt and wake-up on pin change

The ATMEGA325-16MU is available in a 64-pad QFN/MLF package and is lead-free, halogen-free, and RoHS compliant. This microcontroller is ideally suited for projects that require a compact, yet powerful microcontroller with a wide range of peripherals and interfaces. With its robust set of features and capabilities, the ATMEGA325-16MU is a versatile choice for engineers and designers looking to develop advanced embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess