EN
  • EN
  • DE
  • IT

ATMXT112S-MAUR

Part No ATMXT112S-MAUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH 122CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 32-UQFN Exposed Pad
Supplier Device Package 32-UQFN (4x4)
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 435024-ATMXT112S-MAUR
Ultra Librarian 3D Model Ultra Librarian ATMXT112S-MAUR CAD Model

Description

Microchip Technology's ATMXT112S-MAUR Touch Controller

Introducing the ATMXT112S-MAUR touch controller from Microchip Technology, a leading provider in smart, connected, and secure embedded control solutions. This advanced touch controller is part of Microchip's maXTouch® S series, designed to bring users an exceptional touch experience with high-performance touch sensing capabilities.

The ATMXT112S-MAUR is engineered to deliver robust and reliable touch sensing for applications that demand high precision and responsiveness. It is ideal for a wide range of products, including but not limited to consumer electronics, automotive interfaces, home appliances, and industrial controls.

Key Features and Benefits:

  • Enhanced Touch Performance: Utilizes Microchip's proprietary technology to provide superior touch sensitivity, enabling the detection of light touches with high accuracy, even through thick gloves or in the presence of moisture.
  • Adaptive Sensing: Features adaptive sensing technology that dynamically adjusts to environmental changes, ensuring consistent touch performance in various conditions.
  • Power Efficiency: Designed with energy-saving techniques that minimize power consumption, making it suitable for battery-powered devices.
  • Noise Immunity: Boasts strong immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), allowing for seamless operation in noisy electrical environments.
  • Small Form Factor: Its compact design enables integration into space-constrained applications, providing touch capabilities without compromising on design aesthetics.
  • Easy Integration: Comes with comprehensive development tools and software support to facilitate easy integration into various system designs.

The ATMXT112S-MAUR is not just about touch sensitivity; it also includes built-in functionality for gesture recognition, supporting common gestures such as swipes and pinches, enhancing user interaction with devices.

With its combination of advanced features, the ATMXT112S-MAUR from Microchip Technology stands out as a premier choice for designers looking to incorporate a touch interface into their next project. Its performance, coupled with Microchip's renowned support and reliability, makes it a go-to solution for creating intuitive and user-friendly interfaces.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4036 $119.3060
130+ $1.3598 $176.7740
180+ $1.3159 $236.8620
230+ $1.2720 $292.5600
305+ $1.1404 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess