EN
  • EN
  • DE
  • IT

ATMXT3432S-M-CCU

Part No ATMXT3432S-M-CCU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description MAXTOUCH 3432 NODE TOUCHSCREEN C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 64195-ATMXT3432S-M-CCU
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-CCU CAD Model

Description

The ATMXT3432S-M-CCU is a highly sophisticated touchscreen controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This controller is part of the maXTouch® S series, which is renowned for its advanced touch capabilities, enabling manufacturers to create cutting-edge touch interfaces for a wide range of applications.

At the heart of this device lies Microchip's innovative maXTouch technology, which provides superior touch performance in challenging environments. The ATMXT3432S-M-CCU supports up to 32 touch nodes, making it ideal for medium-sized touchscreens found in automotive infotainment systems, industrial control panels, and smart home devices.

The controller features a mutual capacitance scanning engine that offers excellent touch sensitivity and noise immunity. This allows for precise touch detection, even with thick cover lenses and in the presence of moisture or dirt. Additionally, the ATMXT3432S-M-CCU is designed to support the latest touch sensor designs, including those with fine line spacing and small electrodes, providing designers with the flexibility to create sleek and responsive user interfaces.

One of the key benefits of this controller is its robust water and glove touch detection capabilities. Users can interact with their devices in a variety of conditions without compromising on accuracy or responsiveness. The ATMXT3432S-M-CCU also incorporates advanced power-saving features, making it a suitable choice for battery-powered applications where power efficiency is critical.

For ease of integration, the ATMXT3432S-M-CCU comes with a Configuration Check-Up (CCU) feature, which simplifies the process of setting up and tuning the touch interface. This feature helps reduce development time and ensures optimal performance across different environmental conditions and touch configurations.

In summary, the ATMXT3432S-M-CCU from Microchip Technology is a state-of-the-art touchscreen controller that offers unmatched touch performance, flexibility, and ease of use for an array of modern applications. Its robust design and advanced features make it the go-to choice for developers looking to create intuitive and reliable touch interfaces.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess