EN
  • EN
  • DE

ATMXT640T-CCU

Part No ATMXT640T-CCU
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 84UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch® T
Package Tray
Product Status Active
Interface I2C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Base Product Number ATMXT640
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 818051-ATMXT640T-CCU
Ultra Librarian 3D Model Ultra Librarian ATMXT640T-CCU CAD Model

Description

The ATMXT640T-CCU from Microchip Technology is a state-of-the-art touch controller designed to deliver exceptional performance for a wide range of interactive applications. As part of Microchip's maXTouch® product line, this controller is engineered to provide advanced touch capabilities to devices with screen sizes typically ranging from 3.5 to 8 inches.

The ATMXT640T-CCU is built upon Microchip's proprietary technology that allows for high sensitivity, enabling the detection of multiple touch points with precision and accuracy. This makes it an ideal choice for enhancing user experience in automotive, industrial, and consumer electronics where reliability and responsiveness are critical.

Featuring a sophisticated touch sensing algorithm, the ATMXT640T-CCU can effortlessly recognize and process complex touch gestures, including swipes, pinches, and zooms. This functionality is crucial for modern interfaces that demand intuitive and seamless interaction. Moreover, the controller is adept at rejecting false touches, such as those caused by water droplets or when the device is in a pocket, ensuring that the touch interface remains reliable in various environments and use cases.

The integration of the ATMXT640T-CCU is streamlined, thanks to its compatibility with various communication protocols, including I2C and SPI. This flexibility allows designers to easily incorporate the touch controller into their existing hardware configurations. Additionally, the controller operates with low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount.

Microchip provides comprehensive support for the ATMXT640T-CCU, including development tools and software libraries that help accelerate the product development cycle. This support, coupled with the touch controller's robust feature set, ensures that designers can create innovative and user-friendly touch interfaces that stand out in the competitive technology landscape.

Overall, the ATMXT640T-CCU represents Microchip Technology's commitment to quality and innovation, offering a touch solution that enhances the user experience across a multitude of interactive applications.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Semtech Corporation
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess